4µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Capacitor PP AC Filtering MKP1847C 4uF 2
Capacitor PP AC Filtering MKP1847C 4uF 2
MKP 4F 10% 250VAC PITCH 27,5
CAP, 4UF, 250VAC, FILM, RADIAL ROHS COMPLIANT: YES
MKP 4F 10% 250VAC PITCH 27,5
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1847C540255K2-ND | 2111285 | MKP1847C540255K2 | 15AJ2529 | MKP1847C540255K2 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 4Uf, 250Vac, Film, Radial Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |