1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2870-MKP1847C510315K2-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Polypropylene |