The MKP1847 Series Film Capacitor from Vishay is a metallized polypropylene capacitor designed for AC filtering applications. It features a rated capacitance of 25 µF with a tolerance of ±5%. The capacitor operates at a maximum AC voltage of 350 V and is compliant with RoHS standards. It is suitable for various applications including UPS systems, renewable energy grid interfaces, harmonic filters, and welding equipment. This capacitor is characterized by high peak current capabilities and a long lifetime expectancy of over 60,000 hours at rated voltage. It has a maximum application temperature of 105 °C and is constructed with a flame-retardant plastic case. The insulation resistance is greater than 10,000 seconds after one minute of measurement at 500 V. The capacitor's design includes metallized dielectric film electrodes and a self-inductance of less than 1 nH per mm of lead spacing, making it a reliable choice for demanding electrical environments.
25µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 25UF 5% 700VDC RADIAL
Film Capacitor, MKP1847 Series, 25 F, 5%, PP (Polypropylene), 350 V RoHS Compliant: Yes
CAP FILM 25UF 5% 700VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2765-ND | MKP1847625354Y5 | 55T0620 | MKP1847625354Y5 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkp1847 Series, 25 F, 5%, Pp (Polypropylene), 350 V Rohs Compliant Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |