Vishay Intertechnology, Inc. Film Capacitors MKP1847625234P4

Description
25µF Film Capacitor 230V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
25µF Film Capacitor 230V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1847625234P4-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP1847625234P4-ND
Film Capacitors MKP1847625234P4-ND
25µF Film Capacitor 230V Polypropylene (PP), Metallized Radial - 4 Leads

25µF Film Capacitor 230V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1847625234P4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1847625234P4
Capacitors - Film Capacitors MKP1847625234P4
CAP FILM 25UF 5% 230VAC RADIAL

CAP FILM 25UF 5% 230VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP1847625234P4-ND MKP1847625234P4
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 25 microF 25 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 103MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details