Vishay Intertechnology, Inc. Film Capacitors MKP1847612274P4

Description
12µF Film Capacitor 275V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
12µF Film Capacitor 275V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1847612274P4-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP1847612274P4-ND
Film Capacitors MKP1847612274P4-ND
12µF Film Capacitor 275V Polypropylene (PP), Metallized Radial - 4 Leads

12µF Film Capacitor 275V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1847612274P4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1847612274P4
Capacitors - Film Capacitors MKP1847612274P4
CAP FILM 12UF 5% 275VAC RADIAL

CAP FILM 12UF 5% 275VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP1847612274P4-ND MKP1847612274P4
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 12 microF 12 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers