Vishay MKP1847610354P4 Film Capacitor
Vishay MKP1847610354P4 Film Capacitor
Vishay MKP1847610354P4 Film Capacitor
10µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 10UF 5% 700VDC RADIAL
CAP FILM 10UF 5% 700VDC RADIAL
Film Capacitor, MKP1847 Series, 10 F, 5%, PP (Polypropylene), 350 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7369107P | 7369107 | BC2762-ND | MKP1847610354P4 | MKP1847610354P4 | 55T0617 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkp1847 Series, 10 F, 5%, Pp (Polypropylene), 350 V Rohs Compliant Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive | RF / Microwave; DC Link, DC Filtering; EMI, RFI Suppression; High Pulse, DV/DT | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | ||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |