Vishay Intertechnology, Inc. Film Capacitors MKP1847610254P2

Description
10µF Film Capacitor 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1847610254P2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP1847610254P2-ND
Film Capacitors MKP1847610254P2-ND
10µF Film Capacitor 250V Polypropylene (PP), Metallized Radial

10µF Film Capacitor 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1847610254P2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1847610254P2
Capacitors - Film Capacitors MKP1847610254P2
CAP FILM 10UF 5% 250VAC RADIAL

CAP FILM 10UF 5% 250VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP1847610254P2-ND MKP1847610254P2
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details