Vishay Intertechnology, Inc. Film Capacitors MKP1847533444P2

Description
3.3µF Film Capacitor 440V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3.3µF Film Capacitor 440V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1847533444P2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP1847533444P2-ND
Film Capacitors MKP1847533444P2-ND
3.3µF Film Capacitor 440V Polypropylene (PP), Metallized Radial

3.3µF Film Capacitor 440V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1033162-MKP1847533444P2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1033162-MKP1847533444P2
Capacitors - Film Capacitors 1033162-MKP1847533444P2
Win Source Part Number: 1033162-MKP184753344 4P2 Category: Capacitors>Film Capacitors Series: MKP1847 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 440V Applications: DC Link, DC Filtering; EMI, RFI Suppression; High Pulse, DV/DT Standard Package: 77 Capacitance: 3.3 µF Tolerance: ±5% Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): C4AEQBU4330A11J; R60DF4330506AJ; SMR15335J50B06L16.5C BULK; ECWFE2W335J; ECWFE2W335JA; ECQ-E2335RJB; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1847533444P2

Win Source Part Number: 1033162-MKP1847533444P2
Category: Capacitors>Film Capacitors
Series: MKP1847
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 440V
Applications: DC Link, DC Filtering; EMI, RFI Suppression; High Pulse, DV/DT
Standard Package: 77
Capacitance: 3.3 µF
Tolerance: ±5%
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): C4AEQBU4330A11J; R60DF4330506AJ; SMR15335J50B06L16.5CBULK; ECWFE2W335J; ECWFE2W335JA; ECQ-E2335RJB;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 1847533444P2

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1847533444P2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1847533444P2
Capacitors - Film Capacitors MKP1847533444P2
CAP FILM 3.3UF 5% 440VAC RADIAL

CAP FILM 3.3UF 5% 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKP1847533444P2-ND 1033162-MKP1847533444P2 MKP1847533444P2
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers