Vishay MKP1847530354K2 Film Capacitor
Vishay MKP1847530354K2 Film Capacitor
Vishay MKP1847530354K2 Film Capacitor
3µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial
CAP, 3UF, 350VAC, FILM, RADIAL BOX; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
Film Capacitor, MKP1847 Series, 3 F, 5%, PP (Polypropylene), 350 V RoHS Compliant: Yes
CAP FILM 3UF 5% 700VDC RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7369090 | 7369090P | BC2759-ND | 50T4761 | 55T0614 | MKP1847530354K2 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 3Uf, 350Vac, Film, Radial Box; Dielectric Type Vishay | Film Capacitor, Mkp1847 Series, 3 F, 5%, Pp (Polypropylene), 350 V Rohs Compliant Vishay | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF |