The Vishay 0.1 µF, 630V film capacitor is a double metallized polypropylene film capacitor designed for high voltage and high current applications. It features a capacitance tolerance of ±10% and operates effectively in temperatures ranging from -55 °C to +100 °C. The capacitor is suitable for use in deflection circuits in TV sets, protection circuits in switch-mode power supplies (SMPS), snubber circuits, and input/output filtering in various designs. It has a rated DC voltage of 630 V and can handle permissible AC voltages up to 400 V. The capacitor is housed in a flame-retardant plastic case and has tinned wire leads for reliable connections. With an operational life exceeding 300,000 hours and a failure rate of less than 5 FIT at 40 °C and 0.5 x U_R, this component is a robust choice for demanding electronic applications.
CAP FILM 0.1UF 10% 630VDC RADIAL
CAP, 0.1UF, 630V, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1846410635 | 65C1026 |
| Product Name | Capacitors - Film Capacitors | Cap, 0.1Uf, 630V, Film, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |