CAP FILM 1UF 10% 250VDC AXIAL
MKP 1 F 10% 250Vdc AXIAL ENCASED / LOOSE, AXIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1845510255 | 19T3501 |
| Product Name | Capacitors - Film Capacitors | Mkp 1 F 10% 250Vdc Axial Encased / Loose, Axial Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |