MKP 220nF 20% 250Vdc AXIAL ENCASED / LOOSE, AXIAL
CAP FILM 0.22UF 20% 250VDC AXIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 19T3448 | MKP1845422256 |
| Product Name | Mkp 220Nf 20% 250Vdc Axial Encased / Loose, Axial Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric |