MKP 33nF 10% 630Vdc AXIAL ENCASED / REELPACK, AXIAL
CAP FILM 0.033UF 10% 630VDC AXL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 19T3335 | MKP1845333635R |
| Product Name | Mkp 33Nf 10% 630Vdc Axial Encased / Reelpack, Axial Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber |