Vishay Precision Group Capacitors - Film Capacitors MKP1845322254

Description
CAP FILM 0.022UF 5% 250VDC AXIAL
Datasheet
Description
CAP FILM 0.022UF 5% 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1845322254 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1845322254
Capacitors - Film Capacitors MKP1845322254
CAP FILM 0.022UF 5% 250VDC AXIAL

CAP FILM 0.022UF 5% 250VDC AXIAL

Supplier's Site
Capacitor Polypropylene Pp Film 0.022Uf, 250V, 5%, Axial; Dielectric Type Vishay - 96F3292 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.022Uf, 250V, 5%, Axial; Dielectric Type Vishay
96F3292
Capacitor Polypropylene Pp Film 0.022Uf, 250V, 5%, Axial; Dielectric Type Vishay 96F3292
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Voltage(AC):160V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Voltage(AC):160V; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1845322254 96F3292
Product Name Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.022Uf, 250V, 5%, Axial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 1943394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details