Vishay Precision Group 10000PF Capacitor MKP1845310405

Description
CAP FILM 10000PF 10% 400VDC AXL Product overview: MKP1845310405 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1845310405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 10000PF 10% 400VDC AXL Product overview: MKP1845310405 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1845310405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10000PF Capacitor - 62-MKP1845310405 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10000PF Capacitor
62-MKP1845310405
10000PF Capacitor 62-MKP1845310405
CAP FILM 10000PF 10% 400VDC AXL Product overview: MKP1845310405 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1845310405 can be used for catalog matching and distributor lookup.

CAP FILM 10000PF 10% 400VDC AXL Product overview: MKP1845310405 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1845310405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - MKP1845310405 - 788949-MKP1845310405 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1845310405
788949-MKP1845310405
Film Capacitors - MKP1845310405 788949-MKP1845310405
Manufacturer: Vishay BC Components Win Source Part Number: 788949-MKP1845310405 Series: MKP1845 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Termination: PC Pins Package: Axial Voltage Rating - AC: 220V Voltage Rating - DC: 400V Applications: DC Link, DC Filtering; High Pulse, DV/DT; Snubber Capacitance: 10000pF Tolerance: ±10% Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Dimension: 0.236" Dia x 0.669" L (6.00mm x 17.00mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay BC Components
Win Source Part Number: 788949-MKP1845310405
Series: MKP1845
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Termination: PC Pins
Package: Axial
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Applications: DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Capacitance: 10000pF
Tolerance: ±10%
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Dimension: 0.236" Dia x 0.669" L (6.00mm x 17.00mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Metalized Polypropylene Film Capacitor Vishay - 65C0961 - Newark, An Avnet Company
Chicago, IL, United States
Metalized Polypropylene Film Capacitor Vishay
65C0961
Metalized Polypropylene Film Capacitor Vishay 65C0961
METALIZED POLYPROPYLENE FILM CAPACITOR

METALIZED POLYPROPYLENE FILM CAPACITOR

Supplier's Site
Capacitors - Film Capacitors - MKP1845310405 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1845310405
Capacitors - Film Capacitors MKP1845310405
CAP FILM 10000PF 10% 400VDC AXL

CAP FILM 10000PF 10% 400VDC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-MKP1845310405 788949-MKP1845310405 65C0961 MKP1845310405
Product Name 10000PF Capacitor Film Capacitors - MKP1845310405 Metalized Polypropylene Film Capacitor Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1912976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers