4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Axial
Cap Film 0.0047uF 2000V PP 10% (8 X 29mm) Axial 100°C Ammo Product overview: MKP1845247205G from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1845247205G can be used for catalog matching and distributor lookup.
MKP 4,7nF 10% 2000Vdc AXIAL ENCASED / AMMOPACK, AXIAL
CAP FILM 4700PF 10% 2KVDC AXIAL
Cap Film 0.0047uF 2000V PP 10% (8 X 29mm) Axial 100C Ammo Pack
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1845247205G-ND | 62-MKP1845247205G | 19T3209 | MKP1845247205G | 886-MKP1845247205G |
| Product Name | Film Capacitors | 0.0047uF 2000V Capacitor | Mkp 4,7Nf 10% 2000Vdc Axial Encased / Ammopack, Axial Vishay | Capacitors - Film Capacitors | Cap Film 0.0047uF 2000V PP 10% (8 X 29mm) Axial 100C Ammo Pack |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |