Vishay Precision Group Film Capacitors MKP1845210204

Description
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1845210204-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1845210204-ND
Film Capacitors 2870-MKP1845210204-ND
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Axial

1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitor Polypropylene Pp Film, 1000Pf, 2000V, 5%, Axial; Dielectric Type Vishay - 96F3284 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1000Pf, 2000V, 5%, Axial; Dielectric Type Vishay
96F3284
Capacitor Polypropylene Pp Film, 1000Pf, 2000V, 5%, Axial; Dielectric Type Vishay 96F3284
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 2000V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Voltage(AC):700V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 2000V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Voltage(AC):700V; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1845210204 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1845210204
Capacitors - Film Capacitors MKP1845210204
CAP FILM 1000PF 5% 2KVDC AXIAL

CAP FILM 1000PF 5% 2KVDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1845210204-ND 96F3284 MKP1845210204
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 1000Pf, 2000V, 5%, Axial; Dielectric Type Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details