CAP FILM 0.47UF 10% 400VAC AXIAL
MKP 470nF 10% 400Vac AXIAL ENCASED / LOOSE, AXIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP18424474000 | 19T3125 |
| Product Name | Capacitors - Film Capacitors | Mkp 470Nf 10% 400Vac Axial Encased / Loose, Axial Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |