430 nF 10% 250Vdc 22,5 mm / LOOSE IN BOX
CAP FILM 0.43UF 10% 250VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 19T2973 | MKP1841443255 |
| Product Name | 430 Nf 10% 250Vdc 22,5 Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric |