Vishay Precision Group Capacitors - Film Capacitors MKP1841433404

Description
CAP FILM 0.33UF 5% 400VDC RADIAL
Description
CAP FILM 0.33UF 5% 400VDC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1841433404 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841433404
Capacitors - Film Capacitors MKP1841433404
CAP FILM 0.33UF 5% 400VDC RADIAL

CAP FILM 0.33UF 5% 400VDC RADIAL

Supplier's Site
Capacitor Pp Film 0.33Uf, 400V, 5%, Radial; Dielectric Type Vishay - 18M2488 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.33Uf, 400V, 5%, Radial; Dielectric Type Vishay
18M2488
Capacitor Pp Film 0.33Uf, 400V, 5%, Radial; Dielectric Type Vishay 18M2488
CAPACITOR PP FILM 0.33UF, 400V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PP FILM 0.33UF, 400V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1841433404 18M2488
Product Name Capacitors - Film Capacitors Capacitor Pp Film 0.33Uf, 400V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17AH2R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details