MMKP/MMKP 330nF 5% 1000Vdc Pitch 27,5mm / LOOSE IN BOX
CAP FILM 0.33UF 5% 1KVDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 19T2928 | MKP1841433104M |
| Product Name | Mmkp/mmkp 330Nf 5% 1000Vdc Pitch 27,5Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric |