Vishay Precision Group Capacitors - Film Capacitors MKP1841415404

Description
Win Source Part Number: 1167775-MKP184141540 4 Category: Capacitors>Film Capacitors Series: MKP1841 Termination: PC Pins Package: Bulk Voltage Rating - AC: 220V Voltage Rating - DC: 400V Applications: DC Link, DC Filtering; High Pulse, DV/DT; Snubber Height - Seated (Max): 0.650" (16.50mm) Standard Package: 200 Capacitance: 0.15 µF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm) Alternative Parts (Cross-Reference): MKP 1841-415-404; MKP1841-415/404; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1841415404
Request a Quote Datasheet
Description
Win Source Part Number: 1167775-MKP184141540 4 Category: Capacitors>Film Capacitors Series: MKP1841 Termination: PC Pins Package: Bulk Voltage Rating - AC: 220V Voltage Rating - DC: 400V Applications: DC Link, DC Filtering; High Pulse, DV/DT; Snubber Height - Seated (Max): 0.650" (16.50mm) Standard Package: 200 Capacitance: 0.15 µF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm) Alternative Parts (Cross-Reference): MKP 1841-415-404; MKP1841-415/404; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1841415404
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1167775-MKP1841415404 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1167775-MKP1841415404
Capacitors - Film Capacitors 1167775-MKP1841415404
Win Source Part Number: 1167775-MKP184141540 4 Category: Capacitors>Film Capacitors Series: MKP1841 Termination: PC Pins Package: Bulk Voltage Rating - AC: 220V Voltage Rating - DC: 400V Applications: DC Link, DC Filtering; High Pulse, DV/DT; Snubber Height - Seated (Max): 0.650" (16.50mm) Standard Package: 200 Capacitance: 0.15 µF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm) Alternative Parts (Cross-Reference): MKP 1841-415-404; MKP1841-415/404; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1841415404

Win Source Part Number: 1167775-MKP1841415404
Category: Capacitors>Film Capacitors
Series: MKP1841
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Applications: DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 200
Capacitance: 0.15 µF
Tolerance: ±5%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm)
Alternative Parts (Cross-Reference): MKP 1841-415-404; MKP1841-415/404;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 1841415404

Buy Now Datasheet
Singapore, Singapore
Through-Hole 400V 0.15uF Capacitor
62-MKP1841415404
Through-Hole 400V 0.15uF Capacitor 62-MKP1841415404
Film Capacitor, Polypropylene, 400V, 5% +Tol, 5% -Tol, 0.15uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1841415404 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1841415404 can be used for catalog matching and distributor lookup.

Film Capacitor, Polypropylene, 400V, 5% +Tol, 5% -Tol, 0.15uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1841415404 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1841415404 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pp Film 0.15Uf, 400V, 5%, Radial; Dielectric Type Vishay - 65C0907 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.15Uf, 400V, 5%, Radial; Dielectric Type Vishay
65C0907
Capacitor Pp Film 0.15Uf, 400V, 5%, Radial; Dielectric Type Vishay 65C0907
CAPACITOR PP FILM 0.15UF, 400V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PP FILM 0.15UF, 400V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors MKP1841415404
CAP FILM 0.15UF 5% 400VDC RADIAL

CAP FILM 0.15UF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1167775-MKP1841415404 62-MKP1841415404 65C0907 MKP1841415404
Product Name Capacitors - Film Capacitors Through-Hole 400V 0.15uF Capacitor Capacitor Pp Film 0.15Uf, 400V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.1500 microF 150000 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106PPS700KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details