Vishay Precision Group Capacitor Pp Film 0.1Uf, 250V, 5%, Radial; Dielectric Type Vishay MKP1841410254

Description
CAPACITOR PP FILM 0.1UF, 250V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR PP FILM 0.1UF, 250V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pp Film 0.1Uf, 250V, 5%, Radial; Dielectric Type Vishay - 65C0895 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.1Uf, 250V, 5%, Radial; Dielectric Type Vishay
65C0895
Capacitor Pp Film 0.1Uf, 250V, 5%, Radial; Dielectric Type Vishay 65C0895
CAPACITOR PP FILM 0.1UF, 250V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PP FILM 0.1UF, 250V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitor - 22250830 - Radwell International
Willingboro, NJ, United States
Capacitor
22250830
Capacitor 22250830
CAPACITOR, PP FILM, 0.1UF, 250V, RADIAL, 5%, 17.5X5MM, 15MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, PP FILM, 0.1UF, 250V, RADIAL, 5%, 17.5X5MM, 15MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors
Product Number 65C0895 22250830
Product Name Capacitor Pp Film 0.1Uf, 250V, 5%, Radial; Dielectric Type Vishay Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details