Vishay Precision Group Capacitor Pp Film 0.068Uf, 630V, 5%, Radial; Capacitance Vishay MKP1841368634

Description
CAPACITOR PP FILM 0.068UF, 630V, 5%, RADIAL; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PP FILM 0.068UF, 630V, 5%, RADIAL; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pp Film 0.068Uf, 630V, 5%, Radial; Capacitance Vishay - 65C0884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.068Uf, 630V, 5%, Radial; Capacitance Vishay
65C0884
Capacitor Pp Film 0.068Uf, 630V, 5%, Radial; Capacitance Vishay 65C0884
CAPACITOR PP FILM 0.068UF, 630V, 5%, RADIAL; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM 0.068UF, 630V, 5%, RADIAL; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1841368634 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841368634
Capacitors - Film Capacitors MKP1841368634
CAP FILM 0.068UF 5% 630VDC RAD

CAP FILM 0.068UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 65C0884 MKP1841368634
Product Name Capacitor Pp Film 0.068Uf, 630V, 5%, Radial; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details