CAP FILM 0.068UF 5% 1.6KVDC RAD
MMKP/MMKP 68nF 5% 1600Vdc Pitch 22,5mm / LOOSE IN BOX
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1841368134M | 19T2741 |
| Product Name | Capacitors - Film Capacitors | Mmkp/mmkp 68Nf 5% 1600Vdc Pitch 22,5Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |