CAP FILM 0.047UF 20% 2KVDC RAD
MMKP/MMKP 47nF 20% 2000Vdc Pitch 37,5mm / LOOSE IN BOX
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1841347206 | 19T2695 |
| Product Name | Capacitors - Film Capacitors | Mmkp/mmkp 47Nf 20% 2000Vdc Pitch 37,5Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |