Vishay Precision Group Capacitors - Film Capacitors MKP1841347205

Description
CAP FILM 0.047UF 10% 2KVDC RAD
Datasheet
Description
CAP FILM 0.047UF 10% 2KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors MKP1841347205
CAP FILM 0.047UF 10% 2KVDC RAD

CAP FILM 0.047UF 10% 2KVDC RAD

Supplier's Site
Cap, 0.047Uf, 2Kv, Film, Radial; Dielectric Type Vishay - 65C0866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 2Kv, Film, Radial; Dielectric Type Vishay
65C0866
Cap, 0.047Uf, 2Kv, Film, Radial; Dielectric Type Vishay 65C0866
CAP, 0.047UF, 2KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):700V; Voltage(DC):2kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.047UF, 2KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):700V; Voltage(DC):2kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1841347205 65C0866
Product Name Capacitors - Film Capacitors Cap, 0.047Uf, 2Kv, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF130K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers