MMKP/MMKP 47nF 5% 1000Vdc Pitch 27,5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.047UF 5% 1KVDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 19T2676 | MKP1841347104V |
| Product Name | Mmkp/mmkp 47Nf 5% 1000Vdc Pitch 27,5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber |