Vishay Precision Group Film Capacitors MKP1841315634

Description
CAP FILM 0.015UF 5% 630VDC RAD
Datasheet
Description
CAP FILM 0.015UF 5% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1841315634 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1841315634
Film Capacitors MKP1841315634
CAP FILM 0.015UF 5% 630VDC RAD

CAP FILM 0.015UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1841315634 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841315634
Capacitors - Film Capacitors MKP1841315634
CAP FILM 0.015UF 5% 630VDC RAD

CAP FILM 0.015UF 5% 630VDC RAD

Supplier's Site
Capacitor Pp Film 0.015Uf, 630V, 5%, Radial; Dielectric Type Vishay - 65C0833 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.015Uf, 630V, 5%, Radial; Dielectric Type Vishay
65C0833
Capacitor Pp Film 0.015Uf, 630V, 5%, Radial; Dielectric Type Vishay 65C0833
CAPACITOR PP FILM 0.015UF, 630V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PP FILM 0.015UF, 630V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MKP1841315634 MKP1841315634 65C0833
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film 0.015Uf, 630V, 5%, Radial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers