CAP FILM 10000PF 20% 630VDC RAD
CAP FILM 10000PF 20% 630VDC RAD
MMKP 10nF 20% 630Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841310636MW | MKP1841310636MW | 19T2399 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mmkp 10Nf 20% 630Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF |