Radial Film Capacitor 10nF 630V 10% PP Dielectric Product overview: MKP1841310635 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1841310635 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360615-MKP184131063
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP1841
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 10000 pF
Tolerance: ±10%
Applications: DC Link, DC Filtering; High Pulse, DV/DT; Snubber
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 250V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 10000PF 10% 630VDC RAD
CAP FILM 10000PF 10% 630VDC RAD
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 630V, 10%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes
CAPACITOR POLYPROPYLENE, FILM, 0.01UF, 630V, 10%, RADIAL, ROHS COMPLIANT: YES, 17.5X5MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP1841310635 | 2870-MKP1841310635-ND | 1360615-MKP1841310635 | MKP1841310635 | MKP1841310635 | 65C0822 | 22250786 |
| Product Name | 10nF 630V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |