Vishay Precision Group Film Capacitors MKP1841310134

Description
10000pF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1841310134-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1841310134-ND
Film Capacitors 2870-MKP1841310134-ND
10000pF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1841310134 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841310134
Capacitors - Film Capacitors MKP1841310134
CAP FILM 10000PF 5% 1.6KVDC RAD

CAP FILM 10000PF 5% 1.6KVDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film 0.01Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay - 65C0813 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay
65C0813
Capacitor Polypropylene Pp Film 0.01Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay 65C0813
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1.6KV, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1.6KV, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1841310134-ND MKP1841310134 65C0813
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.01Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details