CAP FILM 8200PF 20% 1.6KVDC RAD
8,2 nF 20% 1600Vdc 22,5 mm / LOOSE IN BOX
CAP FILM 8200PF 20% 1.6KVDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841282136 | 19T2295 | MKP1841282136 |
| Product Name | Capacitors - Film Capacitors | 8,2 Nf 20% 1600Vdc 22,5 Mm / Loose In Box Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |