Vishay Precision Group Capacitors - Film Capacitors MKP1841268134

Description
CAP FILM 6800PF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 6800PF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1841268134 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841268134
Capacitors - Film Capacitors MKP1841268134
CAP FILM 6800PF 5% 1.6KVDC RAD

CAP FILM 6800PF 5% 1.6KVDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film, 6800Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 18M2479 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 6800Pf, 1600V, 5%, Radial; Dielectric Type Vishay
18M2479
Capacitor Polypropylene Pp Film, 6800Pf, 1600V, 5%, Radial; Dielectric Type Vishay 18M2479
CAPACITOR POLYPROPYLENE PP FILM, 6800PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 6800PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1841268134 18M2479
Product Name Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 6800Pf, 1600V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors - Film Capacitors - 106PHB400K4J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details