CAP FILM 4700PF 5% 630VDC RADIAL
MMKP 4,7nF 5% 630Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1841247634MW | 19T2151 |
| Product Name | Capacitors - Film Capacitors | Mmkp 4,7Nf 5% 630Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |