Vishay Precision Group Capacitors - Film Capacitors MKP1841247634

Description
CAP FILM 4700PF 5% 630VDC RADIAL
Description
CAP FILM 4700PF 5% 630VDC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1841247634 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841247634
Capacitors - Film Capacitors MKP1841247634
CAP FILM 4700PF 5% 630VDC RADIAL

CAP FILM 4700PF 5% 630VDC RADIAL

Supplier's Site
Capacitor Pp Film, 4700Pf, 630V, 5%, Radial; Dielectric Type Vishay - 65C0800 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 4700Pf, 630V, 5%, Radial; Dielectric Type Vishay
65C0800
Capacitor Pp Film, 4700Pf, 630V, 5%, Radial; Dielectric Type Vishay 65C0800
CAPACITOR PP FILM, 4700PF, 630V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PP FILM, 4700PF, 630V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1841247634 65C0800
Product Name Capacitors - Film Capacitors Capacitor Pp Film, 4700Pf, 630V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PMB122KSP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
5 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details