Vishay Precision Group Capacitors - Film Capacitors MKP1841247134

Description
CAP FILM 4700PF 5% 1.6KVDC RAD
Description
CAP FILM 4700PF 5% 1.6KVDC RAD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1841247134 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841247134
Capacitors - Film Capacitors MKP1841247134
CAP FILM 4700PF 5% 1.6KVDC RAD

CAP FILM 4700PF 5% 1.6KVDC RAD

Supplier's Site
Capacitor Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 18M2478 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay
18M2478
Capacitor Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay 18M2478
CAPACITOR PP FILM, 4700PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PP FILM, 4700PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1841247134 18M2478
Product Name Capacitors - Film Capacitors Capacitor Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1725869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106MTB063KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details