3,9 nF 5% 1000Vdc 15 mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 3900PF 5% 1KVDC RADIAL
CAP FILM 3900PF 5% 1KVDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T2099 | MKP1841239104V | MKP1841239104V |
| Product Name | 3,9 Nf 5% 1000Vdc 15 Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber |