The MKP1841233636 is a double metallized polypropylene film capacitor designed for high voltage, high current, and high pulse applications. It has a rated DC voltage of 630 V and a rated AC voltage of 400 V. The capacitance range for this series spans from 470 pF to 6.8 OºF, with a capacitance tolerance of ± 5%. The maximum application temperature is 100 °C, and the capacitors are encapsulated in a flame-retardant plastic case, sealed with epoxy resin. These capacitors are suitable for use in protection circuits within switch-mode power supplies (SMPS), snubber circuits, and electronic ballast circuits. They feature tinned wire leads and are available in various lead pitches ranging from 7.5 mm to 37.5 mm. The product complies with IEC 60384-16 standards, ensuring reliability in demanding applications.
CAP FILM 3300PF 20% 630VDC RAD
CAP FILM 3300PF 20% 630VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1841233636 | MKP1841233636 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |