CAP FILM 3300PF 10% 2KVDC RADIAL
CAP FILM 3300PF 10% 2KVDC RADIAL
MMKP/MMKP 3,3nF 10% 2000Vdc Pitch 22,5mm / LOOSE IN BOX
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841233205 | MKP1841233205 | 19T2080 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mmkp/mmkp 3,3Nf 10% 2000Vdc Pitch 22,5Mm / Loose In Box Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0033 microF | 0.0033 microF |