The MKP1841233135 is a double metallized polypropylene film capacitor designed for high voltage, high current, and high pulse applications. It features a rated DC voltage of up to 2000 V and a rated AC voltage of up to 650 V. The capacitance range spans from 470 pF to 6.8 OºF with a tolerance of ± 5%. The maximum application temperature is 100 °C, and the capacitor is encapsulated in a flame-retardant plastic case, ensuring durability and reliability in various environments. This capacitor is suitable for use in protection circuits within switch-mode power supplies (SMPS), snubber circuits, and electronic ballast circuits. It adheres to IEC 60384-16 standards and is classified under climatic testing class 55/100/56 according to EN 60068-1. The leads are made of tinned wire, and the product is available in various lead pitches ranging from 7.5 mm to 37.5 mm. Engineers looking for a reliable film capacitor for demanding applications may find the MKP1841233135 a suitable choice due to its robust specifications and construction.
CAP FILM 3300PF 10% 1.6KVDC RAD
CAP FILM 3300PF 10% 1.6KVDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1841233135 | MKP1841233135 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0033 microF | 0.0033 microF |