Vishay Intertechnology, Inc. Cable Assemblies - Pluggable Cables MKP1841222635

Description
Manufacturer: AMIS Category: Cable Assemblies>Pluggable Cables Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 2000V (2kV) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Cable Assemblies>Pluggable Cables Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 2000V (2kV) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Pluggable Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Pluggable Cables
Cable Assemblies - Pluggable Cables
Manufacturer: AMIS Category: Cable Assemblies>Pluggable Cables Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 2000V (2kV) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder

Manufacturer: AMIS
Category: Cable Assemblies>Pluggable Cables
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 2000V (2kV)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cable Assemblies - Pluggable Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details