MMKP/MMKP 2,2nF 10% 2000Vdc Pitch 22,5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 2200PF 10% 2KVDC RADIAL
CAP FILM 2200PF 10% 2KVDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T2009 | MKP1841222205V | MKP1841222205V |
| Product Name | Mmkp/mmkp 2,2Nf 10% 2000Vdc Pitch 22,5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber |