Vishay Precision Group Capacitors - Film Capacitors MKP1841215134

Description
CAP FILM 1500PF 5% 1.6KVDC RAD
Description
CAP FILM 1500PF 5% 1.6KVDC RAD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1841215134 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841215134
Capacitors - Film Capacitors MKP1841215134
CAP FILM 1500PF 5% 1.6KVDC RAD

CAP FILM 1500PF 5% 1.6KVDC RAD

Supplier's Site
Capacitor Pp Film, 1500Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 18M2474 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 1500Pf, 1600V, 5%, Radial; Dielectric Type Vishay
18M2474
Capacitor Pp Film, 1500Pf, 1600V, 5%, Radial; Dielectric Type Vishay 18M2474
CAPACITOR PP FILM, 1500PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PP FILM, 1500PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1841215134 18M2474
Product Name Capacitors - Film Capacitors Capacitor Pp Film, 1500Pf, 1600V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details