CAP FILM 1000PF 10% 630VDC RAD
MMKP 1nF 10% 630Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1841210635MW | 19T1922 |
| Product Name | Film Capacitors | Mmkp 1Nf 10% 630Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |