Vishay Precision Group Capacitors - Film Capacitors MKP1841210634

Description
CAP FILM 1000PF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 1000PF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1841210634 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841210634
Capacitors - Film Capacitors MKP1841210634
CAP FILM 1000PF 5% 630VDC RADIAL

CAP FILM 1000PF 5% 630VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film, 1000Pf, 630V, 5%, Radial; Dielectric Type Vishay - 18M2473 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1000Pf, 630V, 5%, Radial; Dielectric Type Vishay
18M2473
Capacitor Polypropylene Pp Film, 1000Pf, 630V, 5%, Radial; Dielectric Type Vishay 18M2473
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 630V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 630V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MKP1841210634 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1841210634
Film Capacitors MKP1841210634
CAP FILM 1000PF 5% 630VDC RADIAL

CAP FILM 1000PF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKP1841210634 18M2473 MKP1841210634
Product Name Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 1000Pf, 630V, 5%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C17AH2R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details