CAP FILM 1000PF 5% 2KVDC RADIAL
CAP FILM 1000PF 5% 2KVDC RADIAL
MMKP/MMKP 1nF 5% 2000Vdc Pitch 15mm / LOOSE IN BOX
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841210204M | MKP1841210204M | 19T1900 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mmkp/mmkp 1Nf 5% 2000Vdc Pitch 15Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |