Film Capacitors MMKP 680pF +/-5% 630Vdc Pitch 7,5mm Product overview: MKP1841168634 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1841168634 can be used for catalog matching and distributor lookup.
CAP FILM 680PF 5% 630VDC RADIAL
MMKP 680pF 5% 630Vdc Pitch 7,5mm / LOOSE IN BOX
CAP FILM 680PF 5% 630VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP1841168634 | MKP1841168634 | 19T1864 | MKP1841168634 |
| Product Name | 680pF Capacitor | Film Capacitors | Mmkp 680Pf 5% 630Vdc Pitch 7,5Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | |||
| WVAC | 630 to ? volts | 250 volts | ||
| Lead Style | Axial; Straight | Radial |