Vishay Precision Group Film Capacitors - MKP1840522254M MKP1840522254M

Description
Manufacturer: Vishay BC Components Win Source Part Number: 788948-MKP1840522254 M Series: MKP1840M Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Termination: PC Pins Package: Radial Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT Capacitance: 2.2μF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Dimension: 1.024" L x 0.472" W (26.00mm x 12.00mm) Height - Seated (Maximum): 0.866" (22.00mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 788948-MKP1840522254 M Series: MKP1840M Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Termination: PC Pins Package: Radial Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT Capacitance: 2.2μF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Dimension: 1.024" L x 0.472" W (26.00mm x 12.00mm) Height - Seated (Maximum): 0.866" (22.00mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1840522254M - 788948-MKP1840522254M - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1840522254M
788948-MKP1840522254M
Film Capacitors - MKP1840522254M 788948-MKP1840522254M
Manufacturer: Vishay BC Components Win Source Part Number: 788948-MKP1840522254 M Series: MKP1840M Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Termination: PC Pins Package: Radial Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT Capacitance: 2.2μF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Dimension: 1.024" L x 0.472" W (26.00mm x 12.00mm) Height - Seated (Maximum): 0.866" (22.00mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 788948-MKP1840522254M
Series: MKP1840M
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Capacitance: 2.2μF
Tolerance: ±5%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Dimension: 1.024" L x 0.472" W (26.00mm x 12.00mm)
Height - Seated (Maximum): 0.866" (22.00mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mkp 2,2 F 5% 250Vdc Pitch 22,5 Mm / Loose In Box Vishay - 19T1783 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 2,2 F 5% 250Vdc Pitch 22,5 Mm / Loose In Box Vishay
19T1783
Mkp 2,2 F 5% 250Vdc Pitch 22,5 Mm / Loose In Box Vishay 19T1783
MKP 2,2 F 5% 250Vdc Pitch 22,5 mm / LOOSE IN BOX

MKP 2,2 F 5% 250Vdc Pitch 22,5 mm / LOOSE IN BOX

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 788948-MKP1840522254M 19T1783
Product Name Film Capacitors - MKP1840522254M Mkp 2,2 F 5% 250Vdc Pitch 22,5 Mm / Loose In Box Vishay
Technology Film Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Range 2.2 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers