Vishay Precision Group Capacitors - Film Capacitors MKP1840510404M

Description
CAP FILM 1UF 5% 400VDC RADIAL
Description
CAP FILM 1UF 5% 400VDC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1840510404M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1840510404M
Capacitors - Film Capacitors MKP1840510404M
CAP FILM 1UF 5% 400VDC RADIAL

CAP FILM 1UF 5% 400VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film 0.1Uf, 400V, 5%, Radial; Dielectric Type Vishay - 53M8381 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf, 400V, 5%, Radial; Dielectric Type Vishay
53M8381
Capacitor Polypropylene Pp Film 0.1Uf, 400V, 5%, Radial; Dielectric Type Vishay 53M8381
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):220VRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):220VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1840510404M 53M8381
Product Name Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.1Uf, 400V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C163M025AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details